QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-40J15

Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2.5-40J15 is a plastic spur gear in the KPSA series with a module of 2.5, 15 teeth, a 5 mm wide by 2.3 mm deep keyway, and a 15 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision standards. The gear has a pitch diameter of 37.5 mm, an outside diameter of 42.5 mm, a face width of 25 mm, and an allowable torque of 0.23 N·m. Backlash is specified as 0~0.46 mm. The gear is designed for use with steel hubs for secure shaft attachment and may experience dimensional changes under variable temperature or humidity conditions. Keyways conform to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KPSA2.5-40J15 is a plastic spur gear in the KPSA series with a module of 2.5, 15 teeth, a 5 mm wide by 2.3 mm deep keyway, and a 15 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision standards. The gear has a pitch diameter of 37.5 mm, an outside diameter of 42.5 mm, a face width of 25 mm, and an allowable torque of 0.23 N·m. Backlash is specified as 0~0.46 mm. The gear is designed for use with steel hubs for secure shaft attachment and may experience dimensional changes under variable temperature or humidity conditions. Keyways conform to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-40J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-40J15
Plastic Spur Gears (metric) KPSA2.5-40J15
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore - KPSA2.5-40J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
KPSA2.5-40J15
Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore KPSA2.5-40J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-40J15 KPSA2.5-40J15
Product Name Plastic Spur Gears (metric) Module 2.5, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details