KPSA2.5-36J35 is a plastic spur gear with a module of 2.5, 36 teeth, and a 35 mm bore, made of MC901 nylon with a JIS grade N9 precision equivalent. It has a 20° pressure angle, standard full-depth teeth, a face width of 25 mm, and a keyway of 10 × 3.3 mm per JIS B1301. The allowable torque is 0.16 N•m (0.016 kgf•m) with a backlash of 0-0.46 mm. The gear is designed for use with steel gears to mitigate heat and dimensional instability in plastic materials under varying temperature and humidity.
Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-36J35 | KPSA2.5-36J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |