KPSA2.5-36J32 is a plastic spur gear with a module of 2.5, 36 teeth, and a 32 mm bore, made from MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a face width of 25 mm. The keyway is 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Allowable torque is 20.3 N·m (2.07 kgf·m), and backlash is 0 to 0.46 mm. The gear is designed for use with steel mating gears and requires stainless steel hubs for secure shaft mounting. Dimensional stability is affected by temperature and humidity.
Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-36J32 | KPSA2.5-36J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |