Module 2.5 plastic spur gear with 36 teeth, 19 mm bore, and a 6 x 2.8 mm keyway, made of MC901 nylon. Precision grade equivalent to JIS B1702-1:1998 N9, with a pressure angle of 20° and standard full-depth teeth. Allowable torque is 0.18 N·m, backlash is 0-0.46 mm, and face width is 25 mm. External diameter is 95 mm, pitch diameter is 90 mm. Designed for light-load applications; recommended to mate with steel gears to avoid heat buildup. Dimensions and backlash subject to change with temperature and humidity.
Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-36J19 | KPSA2.5-36J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |