KPSA2.5-36J18 is a plastic spur gear with a module of 2.5, 36 teeth, and a 16 mm bore, made of MC901 material with a pressure angle of 20° and JIS grade N9 precision. The gear has a pitch diameter of 90 mm, an outside diameter of 95 mm, a face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth. The allowable torque is 20.3 N·m (2.07 kgf·m), with a theoretical backlash range of 0-0.46 mm and a weight of 0.18 kg. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-36J18 | KPSA2.5-36J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |