Module 2.5 plastic spur gear with 36 teeth, 16 mm bore, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, and a 5 mm × 2.3 mm keyway, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle; allowable torque is 20.3 N·m (2.07 kgf·m) with backlash of 0 to 0.46 mm and weight of 0.18 kg.
Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-36J16 | KPSA2.5-36J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |