KPSA2.5-35J40 is a plastic spur gear with a module of 2.5, 35 teeth, and a 40 mm bore. It has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The gear has a pitch diameter of 87.5 mm, an outside diameter of 92.5 mm, a face width of 25 mm, and a keyway of 12 mm width by 3.3 mm depth. The allowable torque is 19.5 N·m (1.99 kgf·m), with a backlash of 0 to 0.46 mm. The gear is classified as JIS grade N9 equivalent per JIS B1702-1:1998. Weight is 0.14 kg.
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-35J40 | KPSA2.5-35J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |