KPSA2.5-35J25 is a plastic spur gear with a module of 2.5, 25 teeth, and a 25 mm face width, made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision. It has a keyway of 8 mm width by 3.3 mm depth, an allowable torque of 0.16 N·m, and a backlash of 0~0.46 mm. The gear's pitch diameter is 87.5 mm and outside diameter is 92.5 mm, with a weight of 0.17 kg. It is designed for use with steel hubs in applications requiring secure shaft attachment and is compatible with JIS B1301 keyway standards.
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-35J25 | KPSA2.5-35J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |