KPSA2.5-35J22 is a plastic spur gear with a module of 2.5, 22 teeth, and a bore diameter of 22 mm, made from MC901 nylon. It has a pitch diameter of 55 mm, outside diameter of 59.5 mm, face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth. The gear has a JIS grade N9 precision equivalent, a pressure angle of 20°, and a theoretical backlash of 0 to 0.46 mm. The allowable bending torque is 19.5 N·m (1.99 kgf·m), and the weight is 0.17 kg. It is designed for use with steel hubs when higher torque or temperature resistance is required.
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-35J22 | KPSA2.5-35J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |