KPSA2.5-35J20 is a plastic spur gear with a module of 2.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, made of MC901 nylon with a tooth hardness of 115-120 HRR. The gear has a pitch diameter of 87.5 mm, an outside diameter of 92.5 mm, and a face width of 25 mm. It has an allowable torque of 19.5 N·m (1.99 kgf·m) and a backlash tolerance of 0 to 0.46 mm. The gear meets JIS grade N9 precision standards (equivalent to JIS B1702-1:1998).
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-35J20 | KPSA2.5-35J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |