QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-35J19

Description
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-35J19 is a plastic spur gear with a module of 2.5, 35 teeth, and a 19 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The gear has a face width of 25 mm, an outside diameter of 92.5 mm, and a pitch diameter of 87.5 mm. A keyway of 6 mm width by 2.8 mm depth conforms to JIS B1301 standard. The allowable torque is 0.17 N·m (0.017 kgf·m), with a theoretical backlash of 0 to 0.46 mm. Precision complies with JIS grade N9 (equivalent to JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

The KPSA2.5-35J19 is a plastic spur gear with a module of 2.5, 35 teeth, and a 19 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The gear has a face width of 25 mm, an outside diameter of 92.5 mm, and a pitch diameter of 87.5 mm. A keyway of 6 mm width by 2.8 mm depth conforms to JIS B1301 standard. The allowable torque is 0.17 N·m (0.017 kgf·m), with a theoretical backlash of 0 to 0.46 mm. Precision complies with JIS grade N9 (equivalent to JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-35J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-35J19
Plastic Spur Gears (metric) KPSA2.5-35J19
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore - KPSA2.5-35J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
KPSA2.5-35J19
Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore KPSA2.5-35J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-35J19 KPSA2.5-35J19
Product Name Plastic Spur Gears (metric) Module 2.5, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 62 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 62
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details