The KPSA2.5-32J35 is a plastic spur gear with a module of 2.5, 32 teeth, and a bore diameter of 35 mm. It features a 10 mm × 3.3 mm keyway, a pitch diameter of 80 mm, an outside diameter of 85 mm, and a face width of 25 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets precision grade JIS B1702-1:1998 (equivalent to JIS grade N9). The allowable torque is 17.4 N·m (1.77 kgf·m), with a backlash of 0 to 0.46 mm. It is designed for use with steel hubs for secure shaft mounting under high temperature, large diameter, or reverse-impact conditions.
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-32J35 | KPSA2.5-32J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |