KPSA2.5-32J32 is a plastic spur gear with a module of 2.5, 32 teeth, 32 mm bore diameter, and a 10 mm × 3.3 mm keyway. It is made of MC901 nylon, has a pressure angle of 20°, standard full-depth teeth, and JIS grade N9 precision equivalent. The gear has a pitch diameter of 80 mm, outside diameter of 85 mm, face width of 25 mm, allowable torque of 17.4 N·m (1.77 kgf·m), and backslash of 0 to 0.46 mm. Weight is 0.13 kg. It is designed for use with steel gears and requires a steel hub for secure shaft mounting under high load or temperature conditions.
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-32J32 | KPSA2.5-32J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |