QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2.5-32J28

Description
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2.5-32J28 is a nylon hubless spur gear featuring 32 teeth and a 28mm finished bore. It is designed with a module of 2.5 and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same specifications. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight characteristics. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal gears. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. The KPSA2.5-32J28 is ideal for projects requiring a reliable and lightweight gear solution, particularly in environments where noise reduction is a priority.

Datasheet Summary
Powered by GS/AI

The KPSA2.5-32J28 is a nylon hubless spur gear featuring 32 teeth and a 28mm finished bore. It is designed with a module of 2.5 and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same specifications. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight characteristics. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications where plastic gears are preferred due to their lower weight and noise levels compared to metal gears. However, it is important to note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. The KPSA2.5-32J28 is ideal for projects requiring a reliable and lightweight gear solution, particularly in environments where noise reduction is a priority.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2.5-32J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2.5-32J28
Plastic Spur Gears (metric) KPSA2.5-32J28
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2.5-32J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2.5-32J28
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2.5-32J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2.5-32J28 KPSA2.5-32J28
Product Name Plastic Spur Gears (metric) Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Mitre & Bevel Gears - 1828010 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1 mm (0.0394 inch)
View Details