Module 2.5 plastic spur gear with 32 teeth, 17 mm bore, and a 5 mm × 2.3 mm keyway, made of MC901 nylon, with JIS grade N9 precision and a 20° pressure angle. Allowable torque is 0.14 N·m, backlash is 0-0.46 mm, and weight is 0.17 kg. Designed for use with steel gears to avoid heat generation and dimensional instability in plastic-on-plastic operation.
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-32J17 | KPSA2.5-32J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |