Plastic spur gear with module 2.5, 32 teeth, 16 mm bore, 5 mm × 2.3 mm keyway, 80 mm pitch diameter, 85 mm outside diameter, 25 mm face width, and allowable torque of 0.14 N·m. Made of MC901 nylon with JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. Backlash is 0~0.46 mm. The gear is designed for light-load applications and may be attached via press fit, key, or taper pin; a steel hub is recommended for higher loads or temperature conditions.
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-32J16 | KPSA2.5-32J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |