Plastic spur gear with module 2.5, 32 teeth, and a 15 mm bore, made of MC901 nylon, with a standard full-depth tooth profile, 20° pressure angle, and JIS grade N9 precision equivalent. The gear has a pitch diameter of 80 mm, outside diameter of 85 mm, face width of 25 mm, and a keyway of 5 mm width by 2.3 mm depth. Allowable torque is 0.15 N·m, and backlash is 0 to 0.46 mm. Designed for light loads and compatible with steel hubs for secure mounting under high-temperature, high-diameter, or impact conditions.
Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2.5-32J15 | KPSA2.5-32J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 32 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |