Plastic spur gear with module 2, 48 teeth, 96 mm pitch diameter, 100 mm outside diameter, 20 mm face width, and a keyway of 14 mm width by 3.8 mm depth, made of MC901 nylon with JIS grade 5 precision. The gear has a theoretical backlash of 0 to 0.44 mm and weighs 0.13 kg. A steel hub is recommended for secure shaft attachment under high temperature, large diameter, or impact conditions.
Module 2, 48 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-48J45 | KPSA2-48J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |