KPSA2-48J32 is a plastic spur gear in the KPSA series, manufactured from MC901 nylon with a module of 2, 32 teeth, a pitch diameter of 64 mm, an outside diameter of 68 mm, a face width of 20 mm, and a standard keyway of 10 mm width by 3.3 mm depth. It has a JIS grade N9 precision rating, a 20° pressure angle, and a theoretical backlash of 0 to 0.44 mm. The allowable torque is 14.9 N·m (1.52 kgf·m), and its weight is 0.13 kg. The gear is designed for attachment to shafts using a steel hub due to its size and application conditions, and keyways conform to JIS B1301, Js9 tolerance.
Module 2, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-48J32 | KPSA2-48J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |