KPSA2-48J20 is a plastic spur gear in the KPSA series with a module of 2, 20 teeth, and a pitch diameter of 40 mm. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. It includes a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 standards. The face width is 20 mm, the outside diameter is 44 mm, and the bore diameter is 20 mm. The allowable torque is 14.9 N·m (1.52 kgf·m), with a theoretical backlash range of 0 to 0.44 mm and a weight of 0.16 kg. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel gears to avoid heat buildup. Steel hubs are available for secure shaft mounting.
Module 2, 48 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-48J20 | KPSA2-48J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |