QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-48J18

Description
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-48J18 is a plastic spur gear in the KPSA series, with a module of 2, 18 teeth, a pitch diameter of 36 mm, an outside diameter of 40 mm, a face width of 20 mm, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), and has a theoretical backlash of 0-0.44 mm. The allowable torque is 14.9 N·m (1.52 kgf·m) and the weight is 0.16 kg. It is designed for light loads and requires a steel hub for secure shaft attachment under high temperature, large diameter, or reversing load conditions.

Datasheet Summary
Powered by GS/AI

KPSA2-48J18 is a plastic spur gear in the KPSA series, with a module of 2, 18 teeth, a pitch diameter of 36 mm, an outside diameter of 40 mm, a face width of 20 mm, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), and has a theoretical backlash of 0-0.44 mm. The allowable torque is 14.9 N·m (1.52 kgf·m) and the weight is 0.16 kg. It is designed for light loads and requires a steel hub for secure shaft attachment under high temperature, large diameter, or reversing load conditions.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-48J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-48J18
Plastic Spur Gears (metric) KPSA2-48J18
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore - KPSA2-48J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
KPSA2-48J18
Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore KPSA2-48J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-48J18 KPSA2-48J18
Product Name Plastic Spur Gears (metric) Module 2, 48 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details