Plastic spur gear with module 2, 48 teeth, and a 14mm bore, made from MC901 nylon, featuring a 20° pressure angle and standard full-depth teeth. The gear includes a keyway size of 5 x 2.3 mm conforming to JIS B1301 Js9 tolerance, with an allowable torque of 14.9 N·m (1.52 kgf·m) and a backlash of 0 to 0.44 mm. Weight is 0.16 kg. Precision complies with JIS grade N9 (JIS B1702-1:1998). The gear is designed for use with steel hubs for higher load or temperature applications. Backlash values are theoretical for identical mating gears. Dimensional stability may vary with temperature and humidity.
Module 2, 48 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-48J14 | KPSA2-48J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |