KPSA2-48J12 is a plastic spur gear in the KPSA series, with a module of 2, 12 teeth, and a bore size of 12 mm. The gear is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and adheres to JIS grade N9 precision (JIS B1702-1:1998). It has a face width of 20 mm, an outside diameter of 100 mm, and a keyway of 4 mm width × 1.8 mm depth conforming to JIS B1301 Js9 tolerance. The backlash is 0-0.44 mm, and the weight is 0.17 kg. The allowable torque is 14.9 N·m (1.52 kgf·m). The gear requires a steel hub for secure mounting under high temperature, high load, or reverse-impact conditions.
Module 2, 48 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-48J12 | KPSA2-48J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |