KPSA2-45J32 is a plastic spur gear in the KPSA series, with a module of 2, 32 teeth, a pitch diameter of 64 mm, an outside diameter of 68 mm, a face width of 20 mm, and a keyway of 10 mm width by 3.3 mm depth. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), has a 20° pressure angle, standard full-depth teeth, and a backlash of 0.13 mm. Allowable torque is 13.7 N·m (1.40 kgf·m).
Module 2, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-45J32 | KPSA2-45J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |