KPSA2-45J30 is a plastic spur gear in the KPSA series, with a module of 2, 30 teeth, a pitch diameter of 60 mm, an outside diameter of 64 mm, a face width of 20 mm, and a keyway of 8 mm width by 3.3 mm depth. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS Grade N9 precision rating. The allowable torque is 13.7 N·m (1.40 kgf·m), with a theoretical backlash of 0 to 0.44 mm and a weight of 0.13 kg. Backlash and dimensional stability are subject to temperature and humidity variations. A steel hub is recommended for secure shaft mounting under high torque, reverse impact, or elevated temperatures.
Module 2, 45 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-45J30 | KPSA2-45J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |