QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-45J28

Description
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-45J28 is a Module 2, 45 Tooth Nylon Hubless Spur Gear featuring a 28mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear's dimensions and specifications are aligned with JIS grade N9 standards, ensuring a level of precision suitable for engineering applications. The product is particularly sensitive to temperature and humidity variations, which can affect its dimensions and performance.

Datasheet Summary
Powered by GS/AI

The KPSA2-45J28 is a Module 2, 45 Tooth Nylon Hubless Spur Gear featuring a 28mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear's dimensions and specifications are aligned with JIS grade N9 standards, ensuring a level of precision suitable for engineering applications. The product is particularly sensitive to temperature and humidity variations, which can affect its dimensions and performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-45J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-45J28
Plastic Spur Gears (metric) KPSA2-45J28
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2-45J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2-45J28
Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2-45J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-45J28 KPSA2-45J28
Product Name Plastic Spur Gears (metric) Module 2, 45 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details