KPSA2-45J25 is a plastic spur gear in the KPSA series with a module of 2, 25 teeth, a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a keyway of 8 mm width by 3.3 mm depth, made of MC901 nylon. It has a JIS grade N9 precision rating, a 20° pressure angle, a theoretical backlash of 0.16 mm, and an allowable torque of 15.7 N·m. The gear is designed for use with steel hubs for secure shaft attachment under high load, high temperature, or reverse impact conditions. Backlash and dimensional stability are affected by humidity and temperature variations.
Module 2, 45 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-45J25 | KPSA2-45J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |