KPSA2-45J16 is a plastic spur gear in the KPSA series with a module of 2, 16 teeth, a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and a keyway of 5 mm width by 2.3 mm depth. The gear is made of MC901 nylon, has a pressure angle of 20°, and adheres to JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.15 N·m, with a backlash of 0-0.44 mm and a weight of 0.16 kg. It is designed for light-load applications and requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions.
Module 2, 45 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-45J16 | KPSA2-45J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |