Module 2 plastic spur gear with 40 teeth, 28 mm bore, and 10 mm × 3.3 mm keyway, made of MC901 nylon, with a 20° pressure angle and JIS grade N9 precision. Backlash is 0.062 mm, and allowable torque is 1.0 kgf·m. The gear is designed for use with steel hubs when high torque, reversals, or elevated temperatures are expected.
Module 2, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-40J28 | KPSA2-40J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |