QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-40J22

Description
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-40J22 is a plastic spur gear made from MC nylon, featuring a module of 2 and 40 teeth. It has a finished bore of 22mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, which contributes to its operational efficiency. Engineers should note that plastic gears can be sensitive to temperature and moisture, potentially leading to dimensional changes. The allowable torque ratings are calculated based on assumed usage conditions, and it is recommended to pair these gears with steel gears to mitigate heat generation during operation. The product adheres to JIS grade N9 precision standards, ensuring a reliable performance in applications where precision is critical.

Datasheet Summary
Powered by GS/AI

The KPSA2-40J22 is a plastic spur gear made from MC nylon, featuring a module of 2 and 40 teeth. It has a finished bore of 22mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, which contributes to its operational efficiency. Engineers should note that plastic gears can be sensitive to temperature and moisture, potentially leading to dimensional changes. The allowable torque ratings are calculated based on assumed usage conditions, and it is recommended to pair these gears with steel gears to mitigate heat generation during operation. The product adheres to JIS grade N9 precision standards, ensuring a reliable performance in applications where precision is critical.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-40J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-40J22
Plastic Spur Gears (metric) KPSA2-40J22
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore - KPSA2-40J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
KPSA2-40J22
Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore KPSA2-40J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-40J22 KPSA2-40J22
Product Name Plastic Spur Gears (metric) Module 2, 40 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-60R1E30, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Spur Gears - 1827951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details