KPSA2-40J20 is a plastic spur gear in the KPSA Series with a module of 2, 20 teeth, and a 6 mm × 2.8 mm keyway. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1: 1998). The pitch diameter is 40 mm, outside diameter is 44 mm, and face width is 20 mm. Allowable torque is specified as a calculated value under assumed conditions. Backlash is theoretically 0.070 mm for identical meshing gears. A steel hub is recommended for secure shaft mounting under high temperature, large diameter, or impact loading. Keyways conform to JIS B1301, Js 9 tolerance.
Module 2, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-40J20 | KPSA2-40J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |