Module 2 plastic spur gear with 40 teeth and a 16 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile and 20° pressure angle, with JIS grade N9 precision. The gear has a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. Backlash is specified as 0.092 mm, and the part is compatible with steel hubs for secure shaft mounting under higher loads or adverse conditions.
Module 2, 40 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-40J16 | KPSA2-40J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |