Module 2 plastic spur gear with 40 teeth and a 15 mm bore, made of MC901 nylon, featuring a 20° pressure angle and JIS grade N9 precision. The gear has a standard full-depth tooth form, a face width of 20 mm, and a keyway of 5 mm width by 2.3 mm depth compliant with JIS B1301 Js9 tolerance. Allowable torque and backlash values are calculated per assumed usage conditions. Backlash is specified as 0.093 mm. An external hub is recommended for secure shaft attachment under high temperature, large diameter, or reversing load conditions.
Module 2, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-40J15 | KPSA2-40J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 40 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |