KPSA2-36J32 is a plastic spur gear in the KPSA series, with a module of 2, 36 teeth, and a 10 mm × 3.3 mm keyway. It is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade N9 precision (JIS B1702-1:1998). The gear has a pitch diameter of 72 mm, an outside diameter of 76 mm, a face width of 20 mm, and a theoretical backlash of 0.078 mm. The allowable torque values are calculated based on assumed usage conditions. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J32 | KPSA2-36J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |