KPSA2-36J28 is a plastic spur gear in the KPSA series with a module of 2, 28 teeth, and a keyway of 8 mm width by 3.3 mm depth, machined to JIS B1301 Js9 tolerance. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. Its pitch diameter is 56 mm, outside diameter is 60 mm, and face width is 20 mm. Allowable torque is 0.077 N·m (0.0079 kgf·m), with a theoretical backlash of 0.062 mm. The bore is not specified as finished and requires attachment via keyway or steel hub for high-load or high-temperature applications.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J28 | KPSA2-36J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |