KPSA2-36J25 is a module 2 plastic spur gear with 25 teeth, made of MC901 nylon, featuring a keyway of 8 mm width by 3.3 mm depth. The gear has a pitch diameter of 50 mm, an outside diameter of 56 mm, and a face width of 20 mm. It complies with JIS grade N9 precision (JIS B1702-1: 1998) and has a standard 20° pressure angle. Backlash is specified as 0.085 mm, and the allowable torque is 1.5 N·m (0.15 kgf·m). The gear is designed for use with steel hubs for high-load or high-temperature applications and is manufactured to JIS B1301 keyway standards with Js9 tolerance.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J25 | KPSA2-36J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |