KPSA2-36J22 is a plastic spur gear in the KPSA series, with a module of 2, 22 teeth, and a keyway of 6 mm width by 2.8 mm depth. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision (JIS B1702-1:1998). The gear has a pitch diameter of 44 mm, an outside diameter of 48 mm, and a face width of 20 mm. Backlash is specified as 0.068 mm for this variant. Keyways follow JIS B1301 standards with Js9 tolerance. The gear is designed for use with steel hubs in applications involving high temperature, large diameters, or bidirectional loading. Allowable torque and weight are not specified for this exact variant in the provided data.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J22 | KPSA2-36J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |