QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-36J18

Description
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-36J18 is a plastic spur gear with a module of 2 and features 36 teeth. It has a finished bore of 18mm, making it suitable for various applications requiring precise gear engagement. The gear is made from MC nylon, which provides a balance of strength and lightweight characteristics. It is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is rated between 115 to 120 HRR. Engineers should note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. The product adheres to JIS grade N9 for precision, ensuring reliable performance in applications where accuracy is critical.

Datasheet Summary
Powered by GS/AI

The KPSA2-36J18 is a plastic spur gear with a module of 2 and features 36 teeth. It has a finished bore of 18mm, making it suitable for various applications requiring precise gear engagement. The gear is made from MC nylon, which provides a balance of strength and lightweight characteristics. It is designed with a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is rated between 115 to 120 HRR. Engineers should note that plastic gears can be sensitive to temperature and moisture, which may lead to dimensional changes. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. The product adheres to JIS grade N9 for precision, ensuring reliable performance in applications where accuracy is critical.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-36J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-36J18
Plastic Spur Gears (metric) KPSA2-36J18
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore - KPSA2-36J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
KPSA2-36J18
Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore KPSA2-36J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-36J18 KPSA2-36J18
Product Name Plastic Spur Gears (metric) Module 2, 36 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E55, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e55 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details