Module 2 plastic spur gear with 36 teeth and a 17 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile with a 20° pressure angle and JIS grade N9 precision. The gear includes a keyway sized 5 mm wide by 2.3 mm deep, conforming to JIS B1301 Js9 tolerance. Backlash is specified at 0.091 mm, and the part is designed for use with steel hubs under light-load conditions. The allowable torque is a calculated value based on assumed usage conditions. Dimensions and properties are subject to variation with temperature and humidity due to the thermoplastic material.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J17 | KPSA2-36J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |