QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-36J16

Description
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-36J16 is a Module 2, 36 Tooth Nylon Hubless Spur Gear featuring a 16mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear has a theoretical backlash value, which is important for ensuring proper meshing with other gears. This product is suitable for applications requiring lightweight and corrosion-resistant components.

Datasheet Summary
Powered by GS/AI

The KPSA2-36J16 is a Module 2, 36 Tooth Nylon Hubless Spur Gear featuring a 16mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for use in environments where lubrication may not be feasible, although it is recommended to mate it with steel gears to mitigate heat generation and wear. The gear has a theoretical backlash value, which is important for ensuring proper meshing with other gears. This product is suitable for applications requiring lightweight and corrosion-resistant components.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-36J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-36J16
Plastic Spur Gears (metric) KPSA2-36J16
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore - KPSA2-36J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
KPSA2-36J16
Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore KPSA2-36J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-36J16 KPSA2-36J16
Product Name Plastic Spur Gears (metric) Module 2, 36 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK KS4-30HJ40, Module 4, 30 Tooth, Hardened Alloy Steel Spur Gears - ks4-30hj40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Module 0.75, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details