KPSA2-36J15 is a module 2 plastic spur gear from the KPSA series, with 15 teeth, a 5 mm keyway width, and a 2.3 mm keyway depth, made of MC901 nylon with JIS grade N9 precision. It has a 20° pressure angle, standard full-depth teeth, and a bore diameter compliant with H8 tolerance. The gear is designed for light loads and requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions. Backlash is specified as 0.088 mm, and allowable torque values are calculated under assumed usage conditions. Keyways conform to JIS B1301, Js9 tolerance.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J15 | KPSA2-36J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |