Plastic spur gear in the KPSA series with module 2, 36 teeth, and a 14 mm bore, made of MC901 nylon. The gear has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating. The keyway is 5 mm wide by 2.3 mm deep, conforming to JIS B1301 Js9 tolerance. Backlash is specified as 0.093 mm. It is designed for use with steel hubs for secure shaft mounting and should be paired with steel gears to avoid heat buildup under load. Allowable torque values are calculated under assumed usage conditions.
Module 2, 36 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-36J14 | KPSA2-36J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |