Module 2 plastic spur gear with 32 teeth and 32 mm bore, made of MC901 nylon, with a 20° pressure angle and JIS grade N9 precision. The gear has a keyway of 10 mm width × 3.3 mm depth, and a face width of 20 mm. The allowable torque is 1.21 kgf·m. Backlash is specified as 0.072 mm. This part is designed for use with a steel hub for secure shaft attachment under high load, high temperature, or reverse impact conditions.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J32 | KPSA2-35J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |