Plastic spur gear with module 2, 30 teeth, and a 30 mm bore, made of MC901 material, with standard full-depth teeth at 20° pressure angle and JIS grade N9 precision. The gear has a face width of 20 mm and a keyway of 8 mm width by 3.3 mm depth per JIS B1301 standard. Allowable torque and backlash values are specified based on design conditions. Bore size is H8 as manufactured, with dimensional variation possible under temperature or humidity changes. Includes steel hub attachment compatibility.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J30 | KPSA2-35J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |