KPSA2-35J28 is a plastic spur gear in the KPSA series with a module of 2, 28 teeth, and a keyway of 8 mm width by 3.3 mm depth. It is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade N9 precision (JIS B1702-1: 1998). The gear's pitch diameter is 56 mm, outside diameter is 60 mm, and face width is 20 mm. Backlash is specified as 0.062 mm, and it has an allowable torque of 1.02 N·m (0.104 kgf·m). The gear is hubless and intended for light-load applications, with recommendations to use steel hubs for higher torque or temperature conditions. Keyway dimensions conform to JIS B1301, Js 9 tolerance.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J28 | KPSA2-35J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |