KPSA2-35J22 is a module 2, 22-tooth plastic spur gear made of MC901 nylon with a 6 mm × 2.8 mm keyway, designed for metric applications. It has a pitch diameter of 44 mm, an outside diameter of 48 mm, a face width of 20 mm, and a theoretical backlash of 0.068 mm. The gear teeth follow standard full depth form with a 20° pressure angle and meet JIS grade N9 precision (JIS B1702-1: 1998). Allowable torque is specified as 1.21 N·m (0.12 kgf·m). The part is compatible with steel hub mounting for high load or high temperature applications.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J22 | KPSA2-35J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |