QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-35J20

Description
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-35J20 is a plastic spur gear with a module of 2 and features 35 teeth. It has a finished bore of 20mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is made from MC Nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. It is designed with a standard full depth and a pressure angle of 20 degrees. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation during operation. The KPSA2-35J20 is categorized under JIS grade N9 for precision, ensuring a reliable performance in applications where precision is critical.

Datasheet Summary
Powered by GS/AI

The KPSA2-35J20 is a plastic spur gear with a module of 2 and features 35 teeth. It has a finished bore of 20mm, making it suitable for various applications requiring lightweight and corrosion-resistant components. The gear is made from MC Nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. It is designed with a standard full depth and a pressure angle of 20 degrees. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation during operation. The KPSA2-35J20 is categorized under JIS grade N9 for precision, ensuring a reliable performance in applications where precision is critical.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-35J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-35J20
Plastic Spur Gears (metric) KPSA2-35J20
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore

Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore - KPSA2-35J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
KPSA2-35J20
Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore KPSA2-35J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-35J20 KPSA2-35J20
Product Name Plastic Spur Gears (metric) Module 2, 35 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 1827990 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Thermoplastic Polymer
View Details