Module 2 plastic spur gear with 35 teeth and a 19 mm bore, made of MC901 nylon, featuring a standard full-depth tooth profile at 20° pressure angle and JIS grade N9 precision. The gear has a face width of 20 mm and a keyway of 6 mm width by 2.8 mm depth, compliant with JIS B1301 Js9 tolerance. Allowable torque is specified for the series but not individually for this variant. Backlash tolerances are provided for the series as theoretical values for identical meshing pairs. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel mating gears to avoid heat buildup without lubrication.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J19 | KPSA2-35J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |