KPSA2-35J17 is a plastic spur gear in the KPSA series, designed for metric applications with a module of 2, 17 teeth, a 5 mm bore, and a 2.3 mm keyway width. It is made of MC901 nylon, with a 20° pressure angle and JIS grade N9 precision. The gear has a pitch diameter of 34 mm, an outside diameter of 38 mm, a face width of 20 mm, and a theoretical backlash value of 0.091 mm. The allowable torque and weight are not specified for this exact variant, but are calculated based on standard usage conditions. A steel hub is recommended for secure shaft mounting under high temperature, large diameter, or impact load conditions. Keyways comply with JIS B1301, Js 9 tolerance.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J17 | KPSA2-35J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |