KPSA2-35J16 is a module 2 plastic spur gear with 16 teeth, a 5 mm keyway (width × depth), and a 16 mm bore, designed for use with MC901 nylon material. The gear has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is not specified for this exact variant, but the series is rated for operation with steel hubs for high-load or high-temperature applications. Keyways conform to JIS B1301 standard with Js9 tolerance. Dimensional stability is affected by temperature and humidity, and backlash is specified at 0~0.44 mm for this bore size. The part requires a lead time of up to 5 working days after order.
Module 2, 35 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-35J16 | KPSA2-35J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |